EN
  • EN
  • DE

MPC8378CVRALGA

Part No MPC8378CVRALGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MPU MPC83XX 667MHZ PBGA689
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203267-MPC8378CVRALGA
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300c4s
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
Ultra Librarian 3D Model Ultra Librarian MPC8378CVRALGA CAD Model

Description

NXP MPC8378CVRALGA PowerQUICC II Pro Processor

The NXP MPC8378CVRALGA is a high-performance, power-efficient processor that is part of the PowerQUICC II Pro family. This processor is designed to cater to a wide array of applications, including networking, telecommunications, wireless infrastructure, industrial control, and embedded computing. It is built on Power Architecture technology, ensuring robust performance for complex computing tasks.

The MPC8378CVRALGA integrates a PowerPC e300 core, which can operate at speeds up to 800 MHz, providing the computational horsepower required for multitasking and demanding processing environments. This core is well-suited for applications that require a high level of integration and connectivity options, without compromising on performance.

One of the standout features of the MPC8378CVRALGA is its versatile connectivity. It includes integrated dual Gigabit Ethernet controllers, supporting high-speed network connections and efficient data transfer. Additionally, the processor features a 32-bit PCI interface, a PCI Express interface, and dual USB 2.0 ports for further peripheral integration and high-speed data exchange.

Security is also a major focus of the MPC8378CVRALGA, which comes equipped with an advanced encryption engine. This engine supports a variety of algorithms, including DES, 3DES, AES, MD5, and SHA, providing robust security measures for data protection and secure communication.

Memory support is another key aspect of the MPC8378CVRALGA, with support for DDR2 memory, enabling high-speed data access and efficient system performance. The processor also includes a 32-bit local bus interface, providing access to a range of memory and I/O devices.

Designed with power efficiency in mind, the MPC8378CVRALGA incorporates Power Management features that allow for reduced power consumption during periods of low activity, making it an environmentally friendly choice for power-sensitive applications.

In summary, the NXP MPC8378CVRALGA is a versatile and powerful processor that delivers high-speed performance, a wide range of connectivity options, robust security features, and efficient power management. It is an ideal solution for designers and engineers looking to develop advanced systems for networking, industrial, and embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess