EN
  • EN
  • DE

MIC2168AYMM-TR

Part No MIC2168AYMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 3V ~ 14.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name MIC2168
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2168AYMM TR, MIC2168AYMM TR-ND, MIC2168AYMMTR, MIC2168AYMMTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927026-MIC2168AYMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2168AYMM-TR CAD Model

Description

Microchip Technology's MIC2168AYMM-TR

The MIC2168AYMM-TR from Microchip Technology is a highly efficient, compact, and versatile DC-DC converter integrated circuit designed to meet the demanding requirements of modern electronic devices. This component is part of the MIC2168 family, known for its exceptional performance in power management applications.

Key Features

  • Adjustable Output Voltage: The MIC2168AYMM-TR allows designers to set the output voltage to the desired level, ensuring compatibility with a wide range of devices and applications.
  • High Efficiency: With its advanced design, this DC-DC converter achieves high efficiency, which minimizes heat generation and power loss, thereby extending battery life in portable applications.
  • Frequency Synchronization: The device can synchronize its switching frequency to an external clock, which is critical in applications sensitive to noise, such as RF or audio systems.
  • Thermal Shutdown Protection: To ensure the longevity and reliability of both the MIC2168AYMM-TR and the end product, the chip includes thermal shutdown protection that prevents damage due to overheating.
  • Current Mode Operation: This mode of operation provides fast transient response and excellent loop stability, making the MIC2168AYMM-TR suitable for a broad range of load conditions.

Applications

The MIC2168AYMM-TR is ideal for a multitude of applications that require efficient power conversion. These include:

  • Portable devices such as smartphones and tablets
  • Wireless networking equipment
  • Industrial and medical equipment
  • Point-of-load power supplies

Package and Availability

The MIC2168AYMM-TR comes in a compact 10-Pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The device's surface-mount package allows for streamlined integration into various circuit designs. As indicated by the "TR" suffix in its name, this product is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes.

With its robust feature set and Microchip Technology's reputation for quality, the MIC2168AYMM-TR is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,565 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess