EN
  • EN
  • DE

MAX505AENG

Part No MAX505AENG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number MAX505
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214052-MAX505AENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX505AENG CAD Model

Description

Introducing the MAX505AENG: Precision DAC from Maxim Integrated

The MAX505AENG is a state-of-the-art quad 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-performance component is tailored for applications requiring precise digital control over analog outputs, making it an ideal choice for system calibration, control systems, and automated testing environments.

Encapsulated in a 24-pin DIP package, the MAX505AENG features four voltage-output DACs, which can be individually configured via a simple serial interface compatible with SPI, QSPI, and MICROWIRE protocols. This ensures easy integration into a wide range of microcontroller-based systems. Each DAC can operate from a single +5V supply or dual ±5V supplies, providing flexibility in various power supply scenarios.

One of the distinguishing features of the MAX505AENG is its high level of integration. The device includes a precision voltage reference and output amplifiers, reducing the need for external components and simplifying design complexity. This integration not only saves board space but also enhances the overall reliability of the system by minimizing the component count.

The MAX505AENG boasts excellent DAC-to-DAC matching and low crosstalk between channels, which is crucial for applications that demand high accuracy and minimal signal interference. The device's low power consumption makes it suitable for portable and battery-powered applications, where power efficiency is a critical concern.

Maxim Integrated's commitment to quality is evident in the MAX505AENG's robust performance across a wide temperature range, ensuring reliable operation under varying environmental conditions. Its user-friendly interface, combined with the high precision and stability, makes the MAX505AENG an excellent choice for designers looking to enhance their systems with accurate analog control.

In summary, the MAX505AENG from Maxim Integrated is a versatile and precise quad 8-bit DAC solution that offers ease of use, high integration, and reliable performance for a wide array of applications. Whether for industrial control systems, data acquisition, or automated testing setups, the MAX505AENG is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess