EN
  • EN
  • DE

MAX5005ACUB+

Part No MAX5005ACUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description LDO Regulator Pos 3.3V 0.15A 10-Pin uMAX / IC REG USB LDO 150MA 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications LDO (Linear), USB
Voltage - Input 4 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786402-MAX5005ACUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5005ACUB+
Introduction Date May 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX5005ACUB+ CAD Model

Description

Introducing the MAX5005ACUB+ from Maxim Integrated

The MAX5005ACUB+ is a cutting-edge, high-efficiency, isolated power supply from Maxim Integrated, designed for a variety of applications that demand reliable and efficient power conversion. This compact, surface-mountable component is ideal for space-constrained environments, delivering performance without compromising on quality or durability.

Key Features

  • High Efficiency: The MAX5005ACUB+ boasts an impressive efficiency, making it suitable for applications where power conservation is critical.
  • Isolated Power Supply: With its built-in isolation features, this device ensures that sensitive circuits are protected from electrical noise and potential harm from high voltages.
  • Compact Design: The device comes in a small, 10-pin µMAX package, which is perfect for applications where PCB real estate is at a premium.
  • Wide Input Voltage Range: It can operate across a broad input voltage range, accommodating various power sources and conditions.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility in design.

Applications

The MAX5005ACUB+ is versatile enough to be used in multiple applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Medical Devices
  • Isolated Data Acquisition

Technical Specifications

With its robust design, the MAX5005ACUB+ operates over a wide temperature range, ensuring reliability and stability in various environments. It provides galvanic isolation, which is essential for safety in many industrial and medical applications.

Conclusion

Maxim Integrated's MAX5005ACUB+ is an excellent choice for designers looking for an isolated power supply that combines efficiency, compactness, and versatility. Its ability to provide stable, isolated power in a small footprint makes it a valuable component in any power management system. Whether you're working on telecommunications equipment, industrial automation, or medical electronics, the MAX5005ACUB+ is engineered to meet your stringent requirements.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6699 $64.0194
14+ $8.7549 $122.5686
21+ $8.4812 $178.1052
29+ $8.2086 $238.0494
37+ $7.9349 $293.5913
49+ $7.1136 $348.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess