EN
  • EN
  • DE

MAX5019ESA+

Part No MAX5019ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 275kHz 8-Pin SOIC N / IC REG CTRLR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 13 V ~ 36 V
Frequency - Switching 275kHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786406-MAX5019ESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5019
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX5019ESA+ CAD Model

Description

Maxim Integrated MAX5019ESA+ High-Voltage Linear Regulator

The MAX5019ESA+ is a robust linear regulator designed by Maxim Integrated, offering a high-voltage solution for a variety of applications. This precision device is capable of handling an input voltage range from 5.5V to 40V, making it versatile for use in automotive, industrial, and telecommunications equipment. It provides a fixed output voltage of 5V, ensuring a stable power supply for critical components in your electronic systems.

Encased in a compact 8-pin SOIC package, the MAX5019ESA+ integrates multiple features to enhance system reliability and performance. Its thermal overload protection safeguards the regulator from damage due to excessive power dissipation. In addition, the device includes short-circuit protection, which prevents damage to the regulator and the load in the event of an output short.

With its low dropout voltage, the MAX5019ESA+ maintains regulation even when the input-to-output differential is minimal, making it efficient for systems where the input voltage is close to the output voltage. The device also boasts a low quiescent current, which minimizes the power consumed when in standby mode, thereby extending the life of battery-powered devices.

The MAX5019ESA+ ensures a low output voltage noise, which is crucial for noise-sensitive applications such as RF circuits and precision analog systems. Its high accuracy of ±2% over temperature, line, and load variations provides a reliable and consistent output, which is essential for maintaining the performance of sensitive electronic circuits.

Designed to meet the needs of a broad range of applications, the MAX5019ESA+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable power management solutions. Whether you are developing automotive electronics, industrial control systems, or communication devices, the MAX5019ESA+ offers the performance and durability required for your demanding applications.

For designers looking for a high-voltage linear regulator with a blend of protection features, low power consumption, and precision, the MAX5019ESA+ from Maxim Integrated is an excellent choice.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7516 $52.5224
33+ $3.0783 $101.5839
51+ $2.9821 $152.0871
70+ $2.8859 $202.0130
90+ $2.7897 $251.0730
120+ $2.5011 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,189 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess