EN
  • EN
  • DE

102KD20

Part No 102KD20
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 20D
Package Bulk
Product Status Active
Maximum AC Volts 625 V
Maximum DC Volts 825 V
Varistor Voltage (Min) 900 V
Varistor Voltage (Typ) 1 kV
Varistor Voltage (Max) 1.1 kV
Current - Surge 10 kA
Energy 565J
Number of Circuits 1
Capacitance @ Frequency 400 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 20mm
Standard Package 150 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 905039-102KD20
Ultra Librarian 3D Model Ultra Librarian 102KD20 CAD Model

Description

The 905039-102KD20 is a transient voltage suppressor (TVS) varistor designed for circuit protection.

  • Series: 20D
  • Mounting Type: Through-Hole
  • Capacitance: 400pF @ 1 kHz
  • Varistor Voltage: 900V to 1.1kV
  • Surge Current: 10kA
  • Max AC Voltage: 625V
  • Max DC Voltage: 825V
  • Energy Rating: 565J
  • Package: Bulk
  • Standard Package Size: 150 pcs
  • Temperature Range: -40°C to 105°C (TA)
  • Product Status: Active
  • Manufacturer: YAGEO
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8533.40.4000

You May Also Be Interested in

AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3330 $51.6150
370+ $0.2732 $101.0840
570+ $0.2647 $150.8790
785+ $0.2562 $201.1170
1,010+ $0.2476 $250.0760
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 688 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess