EN
  • EN
  • DE

MAX5027EUT+

Part No MAX5027EUT+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 11V
Min/Fixed Output Voltage 30V
Output Current 260mA (Switch)
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704387-MAX5027EUT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5027EUT+ CAD Model

Description

The MAX5027EUT+ is a highly efficient, compact, and versatile voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This low-dropout (LDO) linear regulator is purpose-built to deliver a stable and reliable power supply in a variety of electronic applications.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage range from 2.5V to 6.5V, making it suitable for a broad array of power sources, including standard 3.3V and 5V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 5.5V, allowing for flexible use in different circuit configurations and compatibility with various low-voltage components.
  • High Accuracy: With an output voltage accuracy of ±1%, the MAX5027EUT+ ensures precise voltage regulation, critical for sensitive electronic devices.
  • Low Dropout Voltage: The device's low dropout voltage minimizes power loss and improves efficiency, which is particularly beneficial in battery-operated equipment.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the application from damage due to overheating.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and reliability of the power supply by preventing damage in the event of a fault.
  • Small Package Size: Encased in a tiny 6-pin SOT-23 package, the MAX5027EUT+ is ideal for space-constrained applications, offering high performance in a minimal footprint.

Applications:

The MAX5027EUT+ is designed to meet the needs of a diverse range of applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Handheld Instruments
  • Wireless Communication Equipment
  • Consumer Electronics
  • Medical Devices
  • Industrial Controls

With its robust feature set and Maxim Integrated's reputation for quality, the MAX5027EUT+ is an excellent choice for designers seeking a reliable and flexible voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3508 $59.3508
3+ $48.6983 $146.0949
4+ $47.1771 $188.7084
6+ $45.6548 $273.9288
7+ $44.1337 $308.9359
9+ $39.5680 $356.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess