EN
  • EN
  • DE

MAX5028EUT+T

Part No MAX5028EUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 30V 260MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost Switching Regulator IC Positive Fixed 30V 1 Output 260mA (Switch) SOT-23-6
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX5028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX5028EUT+TTR, MAX5028EUTT, MAX5028EUT+TDKR, MAX5028EUT+T-ND, MAX5028EUT+TCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881986-MAX5028EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5028EUT+T CAD Model

Description

Product Overview: MAX5028EUT+T from Maxim Integrated

The MAX5028EUT+T is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This compact and efficient voltage regulator is engineered to deliver a fixed output from an input voltage supply, making it an ideal choice for a wide range of applications, including portable devices, wireless communication equipment, and various other battery-operated electronics.

The device comes in a small SOT23 package, which is perfect for space-constrained applications. It is capable of delivering up to 150mA of continuous output current, ensuring a reliable power supply for your circuits. The MAX5028EUT+T operates with an input voltage range from 2.5V to 5.5V, which provides the flexibility needed to support various power sources, including single-cell lithium-ion (Li+) batteries, 3.3V and 5V rails, and other standard power supplies.

One of the key features of the MAX5028EUT+T is its low dropout voltage, which allows it to maintain a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where maximizing the battery life is crucial. Additionally, the regulator offers excellent load and line regulation, ensuring a consistent and precise output voltage under varying load conditions and input voltages.

The device also incorporates several protective features to enhance its reliability and longevity. These include short-circuit protection, thermal shutdown, and a reverse battery protection mechanism. The MAX5028EUT+T's built-in overcurrent protection safeguards the regulator and the load from damage in the event of a fault condition, while the thermal shutdown feature prevents the device from overheating.

For design flexibility, the MAX5028EUT+T is available with different fixed output voltage options to accommodate specific application needs. This voltage regulator is a testament to Maxim Integrated's commitment to providing high-quality, reliable power management solutions that meet the stringent requirements of modern electronic systems.

Whether you are designing a new product or looking to improve the power efficiency of an existing system, the MAX5028EUT+T from Maxim Integrated offers a compact, efficient, and reliable solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8179 $71.8179
2+ $58.9281 $117.8562
4+ $57.0870 $228.3480
5+ $55.2448 $276.2240
6+ $53.4037 $320.4222
8+ $47.8794 $383.0352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess