EN
  • EN
  • DE

SN74S1052DW

Part No SN74S1052DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 16-BIT BUS TERM ARRAY20-SOIC / Rectifier Diode Schottky 7V 0.17A 16ns 20-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74S
Packaging Tube
Logic Type Schottky Barrier Diode Bus-Termination Array
Resolution 16
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 795156-SN74S1052DW
Popularity Medium
Supply and Demand Status Limited
Family Name SN74S1052
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74S1052DW CAD Model

Description

The SN74S1052DW from Texas Instruments is a high-performance integrated circuit designed for a wide range of digital applications. This device belongs to the 74S series, known for its fast switching speeds and reliable performance in demanding environments.

Key Features:

  • Logic Type: Schottky
  • Package / Case: SOIC-24
  • Operating Temperature: -55°C to 125°C
  • Supply Voltage: 4.5V to 5.5V
  • Logic Family: 74S
  • Output Current: High performance

Product Description:

The SN74S1052DW is a versatile Schottky logic device that features a 24-pin SOIC package, making it suitable for surface mount technology (SMT) and ideal for compact designs. Its robust construction ensures that it operates efficiently within a wide temperature range of -55°C to 125°C, making it a reliable choice for industrial and automotive applications where temperature extremes are common.

This integrated circuit is powered by a supply voltage ranging from 4.5V to 5.5V, which aligns with standard TTL logic levels, ensuring compatibility with a variety of digital systems. The 74S family is characterized by its high-speed performance, and the SN74S1052DW is no exception, providing rapid switching capabilities that are essential for high-frequency or time-sensitive applications.

With its high output current, the SN74S1052DW is capable of driving multiple loads simultaneously, which is beneficial for complex digital circuits requiring a high degree of integration. Whether used in data processing, instrumentation, or communication systems, this device offers a reliable and efficient solution for managing digital signals.

Applications:

  • Industrial control systems
  • Automotive electronics
  • High-speed data processing
  • Instrumentation and measurement devices
  • Telecommunications

Overall, the SN74S1052DW is a testament to Texas Instruments' commitment to providing high-quality, durable, and high-performance components for the electronics industry.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess