EN
  • EN
  • DE

MAX502BCWG+

Part No MAX502BCWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC MULT VOLTOUT 12BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±11.4 V to 15.75 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 134238-MAX502BCWG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX502BCWG+ CAD Model

Description

Maxim Integrated MAX502BCWG+ Product Overview

The MAX502BCWG+ is a precision, low-power, voltage-output, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance in a compact package. This device is ideal for applications requiring a stable and accurate analog output from a digital source, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The MAX502BCWG+ offers an 8-bit resolution, providing fine granularity for analog signal control.
  • Output Range: It features a buffered voltage output that can swing from 0V to the reference voltage, giving users flexibility in setting the desired output range.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC operates with low power requirements, making it suitable for portable and battery-operated devices.
  • Reference Voltage: The device includes a 1.25V bandgap reference voltage, ensuring consistent performance and reducing the need for external components.
  • Package: The MAX502BCWG+ is available in a 24-pin Ceramic Wide-body SOIC package, which is known for its reliability and ease of integration into various circuit designs.
  • Interface: Communication with the DAC is achieved through a simple serial interface, compatible with SPI, QSPI, and MICROWIRE protocols, allowing for straightforward integration with microcontrollers and other digital systems.

Applications

The MAX502BCWG+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Process control and automation
  • Data acquisition systems
  • Automated test equipment
  • Portable instrumentation
  • Power management systems

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX502BCWG+ is no exception. With its robust design and stable performance, this DAC is an excellent choice for engineers and designers looking for a reliable analog output solution. The device's specifications and operational stability make it a go-to component for precision applications where accuracy and consistency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess