EN
  • EN
  • DE

MAX5033DASA+T

Part No MAX5033DASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 8SOIC / Conv DC-DC 7.5V to 76V Step Down Single-Out 1.25V to 13.2V 0.5A Automotive 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 1.221V
Maximum Output Voltage 13.2V
Output Current 500mA
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 105826-MAX5033DASA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX5033
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5033DASA+T CAD Model

Description

Maxim Integrated MAX5033DASA+T DC-DC Converter

The MAX5033DASA+T from Maxim Integrated is a high-efficiency, compact, fixed-frequency, step-down DC-DC converter designed to deliver a reliable power supply solution for a wide range of applications. This versatile component is ideal for converting higher DC voltage to a lower DC voltage with a high degree of efficiency, making it perfect for battery-powered devices, portable electronics, and industrial equipment.

Contained in a small 8-pin SOP package, the MAX5033DASA+T operates over a wide input voltage range of 7.5V to 76V, making it suitable for use in systems with varying input supplies. It provides an adjustable output voltage from 1.25V up to 90% of the input voltage, allowing for a broad range of output voltage settings to meet the requirements of different applications.

The device features a 260kHz fixed switching frequency, which allows for the use of small, low-cost external components. The high-frequency operation also helps to minimize the size of the inductor and capacitors, leading to a compact power solution. Additionally, the MAX5033DASA+T includes an internal switch, which can handle up to 0.5A of output current.

For safety and reliability, the MAX5033DASA+T incorporates a variety of protection features. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO), which ensures that the device operates within safe parameters, enhancing the longevity and dependability of the end product.

With its high efficiency, the MAX5033DASA+T minimizes power loss during conversion, which is critical for extending battery life in portable applications. The device's low quiescent current also contributes to reduced power consumption when in standby mode.

Overall, the Maxim Integrated MAX5033DASA+T DC-DC converter is an excellent choice for designers looking for a robust, efficient, and flexible power management solution. Its small form factor, wide input voltage range, and comprehensive protection features make it a highly versatile component suitable for a multitude of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5024 $54.0288
28+ $3.6943 $103.4404
42+ $3.5788 $150.3096
58+ $3.4634 $200.8772
75+ $3.3480 $251.1000
100+ $3.0016 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess