EN
  • EN
  • DE

MAX5040EUB+T

Part No MAX5040EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CNTRLR VOLT TRACK 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Processor
Operating Supply Current 1.3mA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 704405-MAX5040EUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5040
Introduction Date May 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX5040EUB+T CAD Model

Description

The MAX5040EUB+T from Maxim Integrated is a high-performance, precision voltage reference and comparator integrated circuit designed to offer a compact and efficient solution for a wide range of applications. This device is particularly suitable for portable battery-powered equipment, data-acquisition systems, and industrial control systems, where reliable voltage reference and comparison are critical.

Key Features

  • Precision Voltage Reference: The MAX5040EUB+T provides a stable and precise voltage reference, ensuring accurate measurements and stable operation over time and temperature variations.
  • Integrated Comparator: The inclusion of an integrated comparator allows for quick and reliable voltage comparison, which is essential for monitoring and control applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device maintains low power consumption making it ideal for portable and battery-operated devices.
  • Wide Operating Temperature Range: The MAX5040EUB+T operates effectively across a broad temperature range, ensuring consistent performance in diverse environments.
  • Compact Package: Housed in a microMAX-10 package, the device's small footprint allows for integration into space-constrained designs without compromising performance.

Applications

  • Portable Battery-Powered Devices
  • Data-Acquisition Systems
  • Industrial Control Systems
  • Threshold Detectors/Switches
  • Window Comparators

The MAX5040EUB+T is a testament to Maxim Integrated's commitment to providing advanced integrated solutions that meet the evolving needs of the electronics industry. With its precision voltage reference and integrated comparator, this device is an excellent choice for designers looking to enhance the accuracy and efficiency of their systems.

Whether deployed in industrial sensors, monitoring systems, or portable instrumentation, the MAX5040EUB+T stands out for its reliability, flexibility, and high performance, making it a valuable component in any precision voltage application.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess