EN
  • EN
  • DE

MAX5048BAUT#TDG16

Part No MAX5048BAUT#TDG16
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704416-MAX5048BAUT#TDG16
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5048BAUT#TDG16 CAD Model

Description

The MAX5048BAUT#TDG16 is a high-performance, high-frequency MOSFET driver from Maxim Integrated, designed to offer efficient power management and signal integrity in a variety of applications. This compact driver is ideal for converting low-voltage control signals into higher voltage and current outputs required to drive power MOSFETs in switch-mode power supplies, motor controllers, and other power-conversion systems.

Key Features

  • High-Frequency Operation: With its capability to operate at high frequencies, the MAX5048BAUT#TDG16 is well-suited for high-speed switching applications, ensuring minimal delays and fast response times.
  • Low-Power Consumption: Designed for power-sensitive applications, this driver maintains efficiency by consuming minimal quiescent current, thus reducing overall power usage and heat generation.
  • High Peak Output Current: It can deliver peak currents up to 2A, making it capable of driving large capacitive loads with ease and improving the performance of the power MOSFETs it controls.
  • Wide Supply Voltage Range: The device supports a broad supply voltage range, accommodating various power systems and ensuring versatility across different design specifications.
  • Robust Protection Features: The MAX5048BAUT#TDG16 includes built-in protection mechanisms such as under-voltage lockout (UVLO) and thermal shutdown, safeguarding the device and the system against adverse conditions.

Applications

Thanks to its robustness and flexibility, the MAX5048BAUT#TDG16 is suitable for a wide array of applications, including:

  • DC-DC Converters
  • Brushless DC Motor Controllers
  • Power Supply Modules
  • LED Lighting Systems
  • Telecommunications Infrastructure

Package and Quality

The driver comes in a compact SOT-23 package, making it ideal for space-constrained applications while still providing excellent thermal performance. Maxim Integrated's commitment to quality ensures that the MAX5048BAUT#TDG16 meets rigorous industry standards for reliability and performance, making it a trustworthy choice for critical power management roles.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess