EN
  • EN
  • DE

MAX5051AUI

Part No MAX5051AUI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 11 V to 76 V
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-TSSOP-EP
Win Source Part Number 212551-MAX5051AUI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5051AUI CAD Model

Description

Maxim Integrated MAX5051AUI PWM Controller

The MAX5051AUI from Maxim Integrated is a high-performance, current-mode, pulse-width modulation (PWM) controller designed for a wide array of power supply and power conversion applications. This versatile component is suitable for isolated and non-isolated power supplies, offering a compact and efficient solution for managing and optimizing power delivery.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it adaptable for various power systems.
  • High-Frequency Operation: With the ability to function at high frequencies, the MAX5051AUI enables the design of power supplies with smaller components, reducing overall size and cost.
  • Adjustable Output Voltage: The output voltage can be precisely regulated, ensuring compatibility with a wide range of devices and applications.
  • Thermal Protection: Built-in thermal shutdown features protect the device from overheating, enhancing reliability and longevity.
  • Integrated Error Amplifier: The inclusion of an error amplifier simplifies feedback loop design and improves performance.
  • Soft-Start Capability: This feature minimizes inrush current during startup, reducing stress on the power supply components.

Applications:

  • DC-DC Converters
  • Isolated Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • Automotive Power Supplies

The MAX5051AUI is available in a compact 28-Pin TSSOP package, which is ideal for space-constrained applications. The device's high level of integration and robust feature set allow designers to create efficient, reliable power supply units with minimal external components.

With its combination of flexibility, performance, and protection features, the Maxim Integrated MAX5051AUI PWM controller is an excellent choice for engineers looking to develop advanced power management solutions. Whether for industrial, automotive, or telecommunications use, this PWM controller provides a dependable and adaptable platform for a variety of power conversion challenges.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess