EN
  • EN
  • DE

MAX5052AEUA+T

Part No MAX5052AEUA+T
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST ISO PWM 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Isolation Either
Topology Boost, Flyback, SEPIC
Voltage - Start Up 22V
Supply Voltage - Operating 10.8 V to 24 V
Duty Cycle 50%
Frequency - Switching 262kHz
Fault Protection Current Limiting, Over Temperature
Control Features EN
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-uMAX
Mounting Surface Mount
Win Source Part Number 123679-MAX5052AEUA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5052AEUA+T CAD Model

Description

The MAX5052AEUA+T from Maxim Integrated is a high-performance, pulse-width modulation (PWM) controller designed to handle a wide range of power supply applications. This versatile component is particularly well-suited for isolated and non-isolated power supplies that require efficient and reliable operation.

Key Features

  • Integrated Features: The MAX5052AEUA+T integrates a high-frequency oscillator, a voltage reference, error amplifiers, and all the necessary functions to implement a fixed-frequency PWM controller.
  • Voltage Range: This device operates over a wide supply voltage range, making it ideal for various applications, from telecom to industrial power systems.
  • High Efficiency: It is designed to achieve high efficiency, which is crucial for reducing heat generation and improving the reliability and longevity of the end product.
  • Compact Size: The MAX5052AEUA+T comes in a small 8-pin µMAX package, which is beneficial for space-constrained applications.
  • Protection Features: It includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

  • Isolated DC-DC Converters
  • Non-Isolated DC-DC Converters
  • Telecom Power Supplies
  • Industrial Power Systems
  • Auxiliary Power Supplies

The MAX5052AEUA+T is designed for ease of use and flexibility, providing designers with a reliable solution for their power supply designs. Its ability to operate at high frequencies allows for smaller external components, reducing the overall footprint and cost of the power supply. Furthermore, its robust protection features ensure that the power supply can withstand harsh conditions, making it an excellent choice for industrial and telecom applications where reliability is paramount.

Maxim Integrated's commitment to quality and performance is evident in the MAX5052AEUA+T, making it a go-to choice for engineers looking to create efficient, compact, and robust power supply systems.

You May Also Be Interested in

Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5669 $66.9683
15+ $7.8505 $117.7575
23+ $7.6045 $174.9035
32+ $7.3597 $235.5104
41+ $7.1148 $291.7068
55+ $6.3779 $350.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess