EN
  • EN
  • DE

MAX505ACAG

Part No MAX505ACAG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Mounting Style SMD
Family Part Number MAX505
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214049-MAX505ACAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX505ACAG CAD Model

Description

Product Overview: MAX505ACAG

The MAX505ACAG is a high-performance, quad 8-bit digital-to-analog converter (DAC) from Maxim Integrated. Designed for precision and flexibility, this integrated circuit is ideal for a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.

Key Features

  • Resolution: The MAX505ACAG boasts an 8-bit resolution, providing fine control over analog output with 256 discrete levels for each of the four DAC channels.
  • Quad Channels: With four independent DAC channels, this device allows for multiple analog outputs to be controlled simultaneously, making it highly efficient for complex tasks.
  • Low Power Consumption: Maxim Integrated's commitment to power efficiency is evident in the MAX505ACAG, which operates with low power requirements, making it suitable for portable and battery-operated devices.
  • Interface: The device offers a simple digital interface for easy integration with microcontrollers and digital systems. It supports Serial Peripheral Interface (SPI) for communication, ensuring compatibility with a wide range of modern microprocessors.
  • Package: Housed in a 24-pin SSOP (Shrink Small Outline Package), the MAX505ACAG is designed for space-saving on printed circuit boards, without compromising on performance.
  • Reference Voltage: The DAC operates with a single reference voltage, which simplifies the analog supply requirements and reduces external component count.

Applications

The versatility of the MAX505ACAG makes it suitable for numerous applications. In industrial settings, it can be used for process control, where precise voltage or current adjustments are necessary. It's also well-suited for data acquisition systems, where analog signals need to be generated based on digital inputs. Additionally, the MAX505ACAG can be found in communication systems, where it might be used for signal modulation or waveform generation.

Conclusion

The MAX505ACAG from Maxim Integrated is a robust, quad-channel 8-bit DAC that offers excellent performance for a variety of applications. Its combination of high resolution, multiple channels, low power consumption, and ease of integration makes it a valuable component for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1586 $64.6344
9+ $13.2584 $119.3256
14+ $12.8441 $179.8174
19+ $12.4298 $236.1662
25+ $12.0154 $300.3850
33+ $10.7725 $355.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess