EN
  • EN
  • DE

MAX505AEWG+T

Part No MAX505AEWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 4-CH R-2R 8-BIT 24-PIN SOIC W T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 941 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 4
Number of Converters 4
Number of DAC Channels 4
Number of Pins 24
Output Type Voltage
Packaging Tape & Reel (TR)
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Settling Time 6 µs
Supply Type Dual
Win Source Part Number 1003847-MAX505AEWG+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX505AEWG+T CAD Model

Description

The MAX505AEWG+T from Maxim Integrated is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed to provide precise voltage output control in a wide array of applications. This integrated circuit (IC) is specifically engineered to deliver reliable and accurate analog signals from digital inputs, making it an ideal solution for systems that require fine-tuned analog control.

This versatile DAC features four independent voltage output channels, each with its own 8-bit resolution. It is capable of converting digital values to corresponding analog voltages at a high conversion rate, ensuring smooth and responsive performance in dynamic systems. The MAX505AEWG+T operates from a single +5V supply, which simplifies the power supply design and reduces system power requirements.

The device is housed in a 24-pin Wide SO package, offering a compact footprint suitable for space-constrained applications. Its serial interface is SPI/QSPI/MICROWIRE compatible, allowing for easy integration with a variety of microcontrollers and digital systems. Additionally, the MAX505AEWG+T features double-buffered inputs, which enable simultaneous updates of all DACs, or individual updates on a per-channel basis.

With its low power consumption and extended temperature range of -40°C to +85°C, the MAX505AEWG+T is well-suited for industrial controls, automatic test equipment, and portable battery-operated devices. Its precision and flexibility also make it a strong candidate for use in data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources.

Maxim Integrated's commitment to quality ensures that the MAX505AEWG+T meets the stringent requirements of high-performance applications. Whether it's for process control, communication systems, or consumer electronics, this quad DAC offers a reliable and efficient solution for converting digital data into analog signals.

For more information, datasheets, and support resources, visit Maxim Integrated's official website or contact their customer service for technical assistance with the MAX505AEWG+T Quad 8-Bit DAC.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.1439 $58.1439
3+ $47.7084 $143.1252
4+ $46.2173 $184.8692
6+ $44.7262 $268.3572
7+ $43.2351 $302.6457
9+ $38.7630 $348.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess