EN
  • EN
  • DE

MAX505BCNG+

Part No MAX505BCNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC CMOS QUAD 8BIT R-R 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 125014-MAX505BCNG+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX505BCNG+ CAD Model

Description

Product Overview: MAX505BCNG+ from Maxim Integrated

The MAX505BCNG+ is a high-performance, quad 8-bit digital-to-analog converter (DAC) component designed and manufactured by Maxim Integrated. This precision device is tailored for applications requiring multiple DACs with a common reference and is suitable for a wide range of industrial, communication, and system control applications.

Key Features

  • High Integration: The MAX505BCNG+ integrates four DACs in one package, reducing the board space required and simplifying design.
  • Resolution: Each DAC offers an 8-bit resolution, providing fine granularity for analog output signals.
  • Independent DAC Outputs: All four DACs operate independently, allowing for precise control of multiple analog outputs simultaneously.
  • Reference Voltage: The device features a single reference voltage input, ensuring consistent performance across all DACs.
  • Interface: The digital interface is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, making the MAX505BCNG+ versatile for various digital systems.
  • Package: Enclosed in a 24-pin DIP package, the MAX505BCNG+ is designed for through-hole mounting, facilitating easy integration into a wide range of electronic circuits.

Performance and Quality

The MAX505BCNG+ is recognized for its reliable performance, characterized by low power consumption and stable analog output signals. Maxim Integrated's commitment to quality ensures that each component meets stringent standards for accuracy and longevity, making the MAX505BCNG+ a dependable choice for mission-critical applications.

Applications

With its multi-channel design and high precision, the MAX505BCNG+ is well-suited for:

  • Process control systems
  • Data acquisition systems
  • Automatic test equipment
  • Robotics and industrial automation
  • Communication systems

Whether you are designing a sophisticated industrial control system or a complex communication interface, the MAX505BCNG+ from Maxim Integrated offers the performance and reliability needed to ensure seamless operation and precise control.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8509 $59.1054
13+ $8.0828 $105.0764
20+ $7.8303 $156.6060
27+ $7.5777 $204.5979
35+ $7.3251 $256.3785
46+ $6.5673 $302.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess