EN
  • EN
  • DE

MAX5063CASA

Part No MAX5063CASA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name MAX5063
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882005-MAX5063CASA
Ultra Librarian 3D Model Ultra Librarian MAX5063CASA CAD Model

Description

Maxim Integrated's MAX5063CASA: High-Efficiency, Isolated Power-Supply Controllers

The MAX5063CASA is a high-performance, pulse-width modulation (PWM) controller designed by Maxim Integrated for isolated power supplies. This versatile component is ideal for a wide range of applications, including telecommunications, industrial systems, and networking equipment. Its advanced features and high efficiency make it a go-to choice for engineers and designers seeking reliability and performance in their power management systems.

Key Features

  • Wide Input Voltage Range: The MAX5063CASA operates over a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • Integrated MOSFET Drivers: Equipped with high-voltage, high-speed MOSFET drivers, this controller can directly drive external N-channel power MOSFETs, simplifying the design and reducing external component count.
  • Programmable Switching Frequency: Designers can program the switching frequency from 100kHz to 1MHz, providing a balance between efficiency and component size, which is critical for optimizing power supply performance.
  • High Efficiency: With its synchronous rectification and adaptive dead-time adjustment, the MAX5063CASA ensures high efficiency across a wide load range, minimizing power loss and heat generation.
  • Comprehensive Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and reliability of the power supply.

Applications

The MAX5063CASA is suitable for a variety of applications where efficient power conversion and isolation are required. It is commonly used in:

  • Isolated DC-DC Converters
  • Telecom and Datacom Power Supplies
  • Industrial Power Systems
  • Power Over Ethernet (PoE) Systems

Design Advantages

Maxim Integrated's MAX5063CASA offers designers a compact, efficient, and flexible solution for their isolated power supply needs. Its integrated features reduce the need for additional components, saving space and cost. The programmable aspects of the device, such as switching frequency and soft-start duration, allow for fine-tuning to meet specific application requirements. With its robust protection features, the MAX5063CASA ensures the longevity and stability of the end product, making it a reliable choice for critical power management tasks.

For detailed specifications, application notes, and further information, designers are encouraged to consult the datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7862 $61.0758
21+ $5.5683 $116.9343
33+ $5.3942 $178.0086
45+ $5.2203 $234.9135
58+ $5.0462 $292.6796
77+ $4.5241 $348.3557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess