EN
  • EN
  • DE

MAX5069DAUE

Part No MAX5069DAUE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Frequency, Current-Mode PWM Controller with Accurate Oscillator and Dual FET Drivers | IC REG CTRLR FWRD CONV 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Output Phases 1
Supply Voltage 10.8V ~ 24V
Switching Frequency 25kHz ~ 1.25MHz
Duty Cycle (Maximum) 100%
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX5069
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1214060-MAX5069DAUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5069DAUE CAD Model

Description

Maxim Integrated's MAX5069DAUE High-Frequency, Half-Bridge, N-Channel Power MOSFET Drivers

The MAX5069DAUE is a sophisticated high-frequency, half-bridge driver designed by Maxim Integrated to specifically control N-Channel power MOSFETs. This high-performance device is suitable for a wide range of applications, including synchronous rectification, motor control, and class D power amplification, owing to its ability to deliver high-speed performance and efficiency.

Key Features:

  • High-Frequency Operation: The MAX5069DAUE is capable of operating at frequencies up to 1MHz, making it ideal for applications requiring fast switching times.
  • Adaptive Shoot-Through Protection: To prevent damage to the MOSFETs, this driver includes adaptive shoot-through protection that ensures the half-bridge does not conduct simultaneously.
  • High-Side Bootstrap Capability: It features a bootstrap circuit that allows for the high-side N-channel MOSFET to be driven in high-side/low-side configurations.
  • Independent Inputs: The device has independent logic inputs to provide flexibility in control schemes and to simplify the interface with control circuitry.
  • Cross-Conduction Protection: The MAX5069DAUE incorporates cross-conduction protection to enhance the reliability and longevity of the application.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device against excessive temperature conditions.

Applications:

  • DC-DC Converters
  • Motor Control Systems
  • Synchronous Rectifiers
  • Class D Audio Amplifiers

The MAX5069DAUE comes in a compact 16-pin TSSOP package, which is conducive to space-constrained designs. Its robust design includes undervoltage lockout (UVLO) for both the high-side and low-side drivers, ensuring reliable operation under varying voltage conditions. With its combination of high-speed operation, integrated protection features, and compact footprint, the MAX5069DAUE is an excellent choice for engineers looking to optimize their power management systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX5069DAUE, making it a go-to driver for those who require efficient, high-frequency switching in their electronic designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5982 $50.3748
34+ $2.9524 $100.3816
53+ $2.8601 $151.5853
73+ $2.7678 $202.0494
94+ $2.6756 $251.5064
126+ $2.3988 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess