EN
  • EN
  • DE

MAX506ACWP+T

Part No MAX506ACWP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 2-CH R-2R 8-BIT 20-PIN SOIC W T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Dual Supply Voltage 5 V
Interface Parallel
Lead Free Yes
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 800 mW
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 4
Number of Converters 4
Number of DAC Channels 4
Number of Pins 20
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape & Reel (TR)
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Settling Time 6 µs
Supply Type Dual
Win Source Part Number 985304-MAX506ACWP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX506ACWP+T CAD Model

Description

Maxim Integrated MAX506ACWP+T Product Overview

The Maxim Integrated MAX506ACWP+T is a high-performance, quad, 8-bit voltage-output digital-to-analog converter (DAC) designed for precision applications in industrial, communication, and consumer electronics. This advanced DAC device offers a unique combination of features that make it ideal for a wide range of applications where accuracy and stability are crucial.

Key Features

  • High Resolution: The MAX506ACWP+T boasts an 8-bit resolution, providing fine granularity for analog output signals. This level of precision is suitable for applications requiring detailed control of voltage levels.
  • Quad DAC Channels: With four independent DAC channels, this device can output multiple voltage levels simultaneously, making it versatile for multi-channel applications.
  • Wide Operating Voltage Range: This DAC operates over a broad supply voltage range, accommodating various system requirements and ensuring compatibility with both 5V and 3.3V logic levels.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX506ACWP+T offers low power consumption, which is critical for portable and battery-operated devices.
  • Flexible Interface: The device features a simple digital interface that is easy to use, facilitating seamless integration into existing systems and microcontroller-based projects.

Applications

The MAX506ACWP+T is suited for a multitude of applications, including:

  • Process control systems
  • Data acquisition systems
  • Automated test equipment
  • Portable battery-operated devices
  • Digital gain and offset adjustment

Package and Quality

The MAX506ACWP+T comes in a 20-Pin SOIC W package, which is known for its small footprint and ease of PCB layout. This packaging makes it a practical choice for space-constrained applications. Maxim Integrated is committed to high-quality standards, and this product is no exception, ensuring reliability and performance consistency.

Conclusion

In summary, the Maxim Integrated MAX506ACWP+T is a versatile and reliable quad DAC that combines high precision, multiple channels, low power consumption, and ease of use. Its wide range of applications and robust packaging make it an excellent choice for designers who require a compact, high-quality DAC solution.

You May Also Be Interested in

Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5292 $52.7044
17+ $6.1779 $105.0243
26+ $5.9848 $155.6048
35+ $5.7917 $202.7095
45+ $5.5987 $251.9415
60+ $5.0195 $301.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess