Maxim Integrated MAX506AEPP+ Quad 8-Bit DAC
The MAX506AEPP+ from Maxim Integrated is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed to offer precise voltage output control in a compact package. This versatile component is ideal for applications requiring multiple DAC channels with a common power supply and reference, such as process control, automatic test equipment, and digital offset and gain adjustment.
Key Features:
- High Integration: The device integrates four DACs in a single package, reducing the complexity and footprint of your design.
- Resolution: Each of the four DACs provides an 8-bit resolution, ensuring fine control over the analog output.
- Low Power Consumption: Designed for power-sensitive applications, the MAX506AEPP+ operates with a low power requirement, making it suitable for portable and battery-operated devices.
- Flexible Reference Input: The DACs can operate with a single external reference, which can be varied from +1V to VDD, providing flexibility in setting the full-scale output voltage.
- Wide Supply Range: The MAX506AEPP+ supports a wide supply voltage range from +4.75V to +16.5V or ±4.75V to ±16.5V, accommodating various system power rails.
Performance Specifications:
- Output Range: The DAC outputs are buffered and can swing rail-to-rail, providing maximum dynamic range.
- Settling Time: Fast settling time ensures quick response to digital input changes.
- Digital Interface: The device features an easy-to-use parallel interface for communication with microcontrollers or digital systems.
Package and Reliability:
The MAX506AEPP+ is offered in a 20-pin Plastic DIP (P-DIP) package, ensuring robustness and ease of handling during assembly. Maxim Integrated's commitment to quality means that the MAX506AEPP+ is designed to meet high-reliability standards, providing dependable performance in a wide range of operating conditions.
Applications:
With its combination of features, the MAX506AEPP+ is well-suited for a variety of applications, including industrial automation, data acquisition systems, closed-loop control systems, and more. Its multi-channel design and precise control capabilities make it an excellent choice for engineers looking for a reliable and efficient solution for their analog output needs.