EN
  • EN
  • DE

MAX5070BASA+

Part No MAX5070BASA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10.8 V to 30 V
Frequency - Switching 20kHz to 1MHz
Duty Cycle (Max) 49.8%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1069149-MAX5070BASA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5070BASA+ CAD Model

Description

Maxim Integrated MAX5070BASA+ Overview

The MAX5070BASA+ is a high-performance, PWM (Pulse Width Modulation) step-down DC-DC converter integrated circuit from Maxim Integrated. This robust component is designed to deliver a continuous output current of up to 2.5A with excellent efficiency, making it a versatile choice for a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range of 4.5V to 23V, accommodating various power sources from single-cell Li-ion batteries to industrial supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V up to 90% of the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: Thanks to its integrated synchronous rectification and low quiescent current, the MAX5070BASA+ achieves high efficiency across a wide load range.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the device to prevent overheating, enhancing the reliability and longevity of the application.
  • Frequency Synchronization: It features a frequency synchronization input that allows the switching frequency to be synchronized to an external clock, reducing noise and potential interference in sensitive applications.

Applications

The MAX5070BASA+ is suitable for a variety of applications, including but not limited to:

  • Distributed Power Systems
  • DSL Modems
  • Networking and Telecommunication Equipment
  • Industrial Control Systems
  • Portable Devices

Package and Reliability

The device is available in a compact 8-pin SO package, which is ideal for space-constrained applications. Built with Maxim Integrated's commitment to quality, the MAX5070BASA+ offers a solution that combines performance with reliability, ensuring stable operation in diverse environmental conditions.

Conclusion

In summary, the Maxim Integrated MAX5070BASA+ DC-DC converter is a high-efficiency, versatile solution for a wide array of power management applications. Its capacity to handle a broad input voltage range, coupled with its adjustable output and protective features, makes it a reliable choice for designers seeking to optimize their power supply designs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9880 $51.8440
31+ $3.2722 $101.4382
48+ $3.1700 $152.1600
66+ $3.0677 $202.4682
85+ $2.9655 $252.0675
113+ $2.6587 $300.4331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess