EN
  • EN
  • DE

MAX5074AUPAC

Part No MAX5074AUPAC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704449-MAX5074AUPAC
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5074AUPAC CAD Model

Description

Maxim Integrated MAX5074AUPAC Product Overview

The MAX5074AUPAC from Maxim Integrated is a high-performance, dual-phase, synchronous buck or single-phase, two-switch buck controller. Designed to deliver a highly efficient power management solution, the MAX5074AUPAC is ideal for a wide array of applications, including computing, telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for diverse applications.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improving overall system stability and performance.
  • Integrated MOSFET Drivers: With built-in drivers, the MAX5074AUPAC can directly drive external N-channel MOSFETs, simplifying design and reducing external component count.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the performance for specific applications and to use smaller, more cost-effective passive components.
  • High Efficiency: Its synchronous operation provides high efficiency, which is critical for thermal management and reducing power losses.
  • Protection Features: The device includes a range of protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

  • Computing Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial and Medical Equipment

Package and Availability

The MAX5074AUPAC is available in a compact, thermally efficient package, which is conducive to space-constrained applications. Maxim Integrated provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the MAX5074AUPAC into your design.

For detailed specifications and purchasing options, please refer to the Maxim Integrated official website or authorized distributors. The MAX5074AUPAC is a robust and versatile solution for your power management needs, offering the quality and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess