EN
  • EN
  • DE
  • IT

MAX5087BATE/V+T

Part No MAX5087BATE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 400MA 16TQFN / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 400mA 16-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 2.5V (5V)
Voltage - Output (Max) 11V
Voltage Dropout (Max) 2.2V @ 400mA
Current - Output 400mA
Current - Quiescent (Iq) 150 µA
PSRR 70dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX5087
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382777-MAX5087BATE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX5087BATE/V+T CAD Model

Description

Maxim Integrated MAX5087BATE/V+T Automotive-Grade, High-Voltage Linear Regulator

The MAX5087BATE/V+T from Maxim Integrated is a robust, high-voltage linear regulator designed to offer a reliable power supply solution for automotive and industrial applications. This device is engineered to withstand the rigorous conditions of the automotive environment, ensuring consistent performance and a high level of reliability.

Key Features:

  • Wide Input Voltage Range: The MAX5087BATE/V+T operates over a broad input voltage range from 6.5V to 40V, making it suitable for various automotive and industrial power systems.
  • Adjustable Output Voltage: Users can set the output voltage from 5V to 10V using an external resistive divider, providing flexibility for different application requirements.
  • High Output Current: This regulator can deliver up to 200mA of continuous output current, ensuring sufficient power for a wide range of electronic devices.
  • Thermal Protection: The device includes over-temperature protection, which helps to safeguard the regulator and the connected components from damage due to excessive heat.
  • Short-Circuit Protection: The MAX5087BATE/V+T is equipped with short-circuit protection, enhancing the safety and durability of the overall system.
  • Automotive Qualification: It is AEC-Q100 qualified, ensuring that the component meets the stringent quality standards required for automotive applications.
  • Package: The regulator is available in a thermally efficient, 16-pin TSSOP package with an exposed pad, which assists in heat dissipation.

Applications:

The MAX5087BATE/V+T is ideal for a variety of applications within the automotive sector, including infotainment systems, navigation units, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications that require a stable and reliable power supply under variable input conditions.

Conclusion:

Maxim Integrated's MAX5087BATE/V+T linear regulator is a high-performance solution that combines flexibility with durability, making it an excellent choice for powering sophisticated automotive electronics. Its comprehensive protection features and ability to operate under extreme conditions ensure that it can meet the needs of the most demanding applications.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess