EN
  • EN
  • DE

MAX508AEWP+

Part No MAX508AEWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/REF 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage ±11.4 V to 15.75 V
Digital Supply Voltage 11.4 V to 15.75 V
INL/DNL (LSB) ±0.75 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 145242-MAX508AEWP+
Ultra Librarian 3D Model Ultra Librarian MAX508AEWP+ CAD Model

Description

Introducing the MAX508AEWP+ from Maxim Integrated

The MAX508AEWP+ is a precision, low-power, quad 8-bit voltage-output digital-to-analog converter (DAC) engineered to meet the stringent requirements of complex industrial, communication, and high-end consumer products. This component, designed by Maxim Integrated, a leader in analog and mixed-signal engineering, offers a unique blend of performance and efficiency for a wide array of applications.

Key Features

  • High Precision: The MAX508AEWP+ provides 8-bit resolution which ensures accurate signal conversion, essential for critical applications where precision is paramount.
  • Quad DAC Channels: With four DAC channels, this device allows for multiple signal outputs, making it ideal for systems that require parallel processing or control of multiple units.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX508AEWP+ operates with a low power requirement, thereby enhancing the overall efficiency of the system it is integrated into.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, making it versatile for use in various systems with different power specifications.
  • Compact Package: The MAX508AEWP+ comes in a 20-pin WSOIC package, which is suitable for space-constrained applications without compromising on performance.
  • Serial Interface: It features a serial interface for communication, which simplifies the integration into digital systems and reduces the number of I/O lines required for operation.

Applications

The MAX508AEWP+ is adept for use in a multitude of applications including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Portable Battery-Powered Instruments
  • Digital Offset and Gain Adjustment
  • Motor Control Circuits

In conclusion, the MAX508AEWP+ from Maxim Integrated is a versatile and reliable component that offers a blend of precision, low power consumption, and multiple channels, all packed into a compact form factor. Whether it's for industrial automation, communication systems, or high-end consumer electronics, this DAC is designed to deliver top-notch performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess