EN
  • EN
  • DE

MAX509BCPP

Part No MAX509BCPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number MAX509
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214088-MAX509BCPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX509BCPP CAD Model

Description

The MAX509BCPP is a state-of-the-art digital-to-analog converter (DAC) from Maxim Integrated, designed to cater to the needs of precision analog applications. This quad 8-bit voltage-output DAC is a perfect solution for systems requiring multiple DACs with a small footprint, low power consumption, and high accuracy.

Featuring a 5V single-supply operation, the MAX509BCPP is optimized for low-power applications, consuming only 160µA of supply current. This makes it an ideal choice for battery-operated devices and power-sensitive applications. Additionally, its power-down mode further reduces the power consumption to just 4µA, providing an excellent power-saving feature for systems that require intermittent operation.

One of the key attributes of the MAX509BCPP is its precision. With an integral nonlinearity (INL) of ±1 LSB and differential nonlinearity (DNL) of ±1 LSB, it ensures accurate and consistent analog outputs, crucial for applications such as automatic test equipment, data acquisition systems, and closed-loop servo-controls.

Key Features:

  • Quad 8-Bit Voltage-Output DACs
  • Low Power Consumption: 160µA at 5V
  • Power-Down Mode: 4µA
  • Single 5V Supply Operation
  • ±1 LSB INL and DNL
  • Serial Interface
  • Compact 20-Pin PDIP Package
  • Wide Operating Temperature Range: -40°C to +85°C

The MAX509BCPP also boasts a flexible serial interface, which is SPI™/QSPI™/MICROWIRE™ compatible, allowing for easy integration into a variety of microcontroller-based systems. It comes in a compact 20-pin plastic dual in-line package (PDIP), making it suitable for space-constrained applications without compromising on performance.

With its wide operating temperature range from -40°C to +85°C, the MAX509BCPP is engineered to perform reliably in harsh environments, making it a versatile choice for industrial, automotive, and telecommunications markets.

Overall, the MAX509BCPP from Maxim Integrated is a high-quality, reliable DAC that offers precision, low power consumption, and ease of use for designers looking to add analog output capabilities to their digital systems.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess