EN
  • EN
  • DE

MAX5100BEUP+T

Part No MAX5100BEUP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH Resistor-String 8-bit 20-Pin TSSOP T/R / IC DAC 8BIT QUAD R-R 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 127681-MAX5100BEUP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX5100
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5100BEUP+T CAD Model

Description

Maxim Integrated MAX5100BEUP+T Digital-to-Analog Converter

The MAX5100BEUP+T is a precision digital-to-analog converter (DAC) product from Maxim Integrated, designed to deliver high-performance and accuracy in a wide range of applications. This device is part of the MAX5100 series, which is known for providing reliable and efficient solutions for digital-to-analog conversion processes.

The MAX5100BEUP+T features a 10-bit resolution, which ensures fine granularity and precise analog output levels. This makes it suitable for applications that require exact voltage settings such as programmable power supplies, automatic tuning, and calibration systems. The DAC operates from a single +5V supply, simplifying the power design requirements for the system in which it is integrated.

This DAC is equipped with a versatile 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to interface with a broad range of microcontrollers and digital systems. The interface's flexibility also allows for daisy-chaining of multiple devices, which is beneficial for systems requiring several DACs while minimizing the number of required I/O lines.

Housed in a compact TSSOP-20 package, the MAX5100BEUP+T is designed for space-constrained applications. Its small footprint is ideal for portable devices, where space and power efficiency are critical. Additionally, the device's extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments, making it suitable for industrial and automotive applications.

One of the key features of the MAX5100BEUP+T is its low power consumption, which is critical for battery-powered and energy-sensitive applications. The DAC also includes a power-down mode that further reduces power consumption when the device is not in active use.

In summary, the Maxim Integrated MAX5100BEUP+T DAC offers a combination of precision, low power consumption, and ease of integration, making it an excellent choice for designers looking to add accurate analog output capabilities to their digital systems. Whether used in industrial control, portable devices, or any application requiring a high-quality DAC, the MAX5100BEUP+T is a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess