EN
  • EN
  • DE

MAX5122AEEE+

Part No MAX5122AEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT LP 5V SER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 1069208-MAX5122AEEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5122AEEE+ CAD Model

Description

Product Overview: MAX5122AEEE+ from Maxim Integrated

The MAX5122AEEE+ is a precision voltage-output digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high performance in a compact package. This 12-bit DAC operates with a single +5V supply or dual ±5V supplies, providing design flexibility for a range of applications including automated test equipment, data acquisition systems, and industrial control processes.

Key Features:

  • High Resolution: With its 12-bit resolution, the MAX5122AEEE+ ensures fine granularity in analog output, allowing for precise control and signal processing.
  • Dual Supply Operation: The device can operate from a single +5V supply or from dual ±5V supplies, making it versatile for different system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low power operation which is critical in portable and battery-powered devices.
  • Integrated Reference: The MAX5122AEEE+ includes an internal precision reference that reduces the need for external components, simplifying design and saving board space.
  • SPI Interface: It features a Serial Peripheral Interface (SPI) that allows for easy communication with microcontrollers and other digital systems.
  • Compact Package: The device comes in a 16-pin QSOP package, which is ideal for space-constrained applications.

Applications:

The MAX5122AEEE+ is suited for a variety of applications that require high precision and low power consumption, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Process Control and Industrial Automation
  • Portable Instrumentation

Performance Specifications:

This DAC offers excellent dynamic performance with a settling time of just 8µs to ±1/2LSB, ensuring quick and accurate updates to the analog output. Its low glitch energy minimizes transient effects when the digital input to the DAC changes, which is particularly important in sensitive analog circuits.

In summary, the MAX5122AEEE+ from Maxim Integrated is a robust, high-resolution DAC that provides designers with a mix of precision, flexibility, and ease of use for their analog output needs. Its integrated features and compact form factor make it a smart choice for engineers looking to optimize their system designs.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess