EN
  • EN
  • DE

MAX5141EUA+T

Part No MAX5141EUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Resolution 14
Number of D/A Converters 1
Settling Time 1μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Family Part Number MAX5141
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704492-MAX5141EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5141EUA+T CAD Model

Description

Maxim Integrated MAX5141EUA+T Digital-to-Analog Converter

The MAX5141EUA+T is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide precise voltage output control with a serial interface. This component is part of a family of DACs that deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications such as automatic tuning, adjustable power supplies, and digital gain and offset adjustment.

This DAC features a 10-bit resolution which allows for fine-grained analog output, providing 1024 distinct voltage levels for precise control. The MAX5141 operates from a single +2.7V to +5.5V supply, making it versatile for various low-voltage applications. It also boasts a low power consumption, which is crucial for battery-operated devices, ensuring efficiency and longer operating times.

The MAX5141EUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its serial interface is SPI™/QSPI™/MICROWIRE™ compatible, ensuring easy integration with most microcontrollers and digital systems. The interface also allows for daisy-chaining multiple DACs, which is beneficial when multiple analog outputs are required.

Key features of the MAX5141 include its power-on reset to zero-scale or midscale, depending on the model, and a hardware shutdown mode that reduces the current consumption to just 0.2µA, further conserving power. The device also incorporates a double-buffered input structure to allow for synchronous updates of multiple DACs in a system.

For designers and engineers looking for a reliable and precise DAC for their next project, the MAX5141EUA+T from Maxim Integrated is an excellent choice. It combines high resolution with low power consumption and a small footprint, providing a versatile solution for analog output needs.

With its robust feature set and easy interfacing capabilities, the MAX5141EUA+T is well-suited for precision control applications in industries such as telecommunications, process control, and portable instrumentation, where consistent and reliable performance is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess