EN
  • EN
  • DE

MAX5141EUA

Part No MAX5141EUA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 14 Bit Digital to Analog Converter 1 8-uMAX-EP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX5141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925461-MAX5141EUA
Ultra Librarian 3D Model Ultra Librarian MAX5141EUA CAD Model

Description

Maxim Integrated MAX5141EUA: Precision, Low-Power, Serial Voltage-Output DAC

The MAX5141EUA from Maxim Integrated is a highly precise, low-power, 10-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in a compact µMAX-8 package. This device is tailored for applications that demand high accuracy and low power consumption, making it an ideal choice for portable, battery-powered devices, and industrial control systems.

One of the standout features of the MAX5141EUA is its serial interface, which allows it to communicate with microcontrollers or digital systems using a minimal number of connections. This simplifies PCB layout and reduces the overall system footprint. The DAC operates with a single +2.7V to +5.5V supply, offering designers flexibility in various power environments.

The MAX5141EUA ensures high precision with its integrated output amplifier capable of driving 5kΩ loads. With a settling time of just 6µs, this DAC is well-suited for fast, responsive applications. Moreover, it boasts a low power consumption of only 210µA at 3V, further extending battery life in portable applications.

Additional features include a power-on reset circuit that sets the output to midscale (0V) upon power-up, avoiding any potential system startup issues. The device also offers a three-wire SPI/QSPI™/MICROWIRE™-compatible serial interface, ensuring compatibility with a wide range of microcontrollers and digital systems. For added versatility, the MAX5141EUA includes a software shutdown feature, which reduces power consumption to just 1µA (typical) when not in active use.

Whether used in portable instrumentation, data acquisition systems, or digital gain and offset adjustment applications, the MAX5141EUA delivers the performance and reliability expected from a brand like Maxim Integrated. Its combination of precision, low power, and compact form factor makes it a robust solution for designers looking to optimize their systems without compromising on quality or functionality.

With its robust feature set and ease of integration, the MAX5141EUA is a top choice for engineers and designers seeking a high-quality DAC for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess