EN
  • EN
  • DE

MAX514ACNG+

Part No MAX514ACNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Part Status Obsolete (End Of Life)
Number of Bits 12
Number of D/A Converters 4
Settling Time 1μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
INL/DNL (LSB) ±1 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813272-MAX514ACNG+
Ultra Librarian 3D Model Ultra Librarian MAX514ACNG+ CAD Model

Description

Maxim Integrated MAX514ACNG+ Product Overview

The MAX514ACNG+ is a precision, low-power, quad 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated to provide a high level of accuracy and performance in a variety of applications. This integrated circuit is particularly suitable for systems that require a compact footprint and minimal power consumption without compromising on quality and reliability.

Key Features

  • High Precision: The MAX514ACNG+ offers an 8-bit resolution which allows for fine-grained analog output, making it ideal for applications that demand high accuracy.
  • Quad DAC Channels: With four independent DAC channels, this device can output multiple analog signals from digital inputs simultaneously, increasing system flexibility.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX514ACNG+ operates with a low power requirement, extending the life of battery-powered devices.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from +4.5V to +5.5V, accommodating various system power supplies.
  • Flexible Interface: It features a simple digital interface that can be easily connected to microprocessors or digital systems.
  • Package: The MAX514ACNG+ comes in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide variety of circuit boards.

Applications

The versatility of the MAX514ACNG+ makes it an excellent choice for a range of applications, including:

  • Automated test equipment
  • Digital gain and offset adjustment
  • Process control systems
  • Data acquisition systems
  • Battery-operated devices
  • Power supply control

In summary, the Maxim Integrated MAX514ACNG+ is a reliable and efficient solution for systems that require multiple DACs with high precision and low power consumption. Its ease of integration, coupled with its robust feature set, makes it a valuable component for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess