EN
  • EN
  • DE

MAX514ACWI

Part No MAX514ACWI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT A-OUT 28SOIC  /  12 Bit Digital to Analog Converter 4 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 4
Settling Time 1µs
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
Base Product Number MAX514
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX514ACWI-MA
Standard Package 1
Win Source Part Number 1025525-MAX514ACWI
Ultra Librarian 3D Model Ultra Librarian MAX514ACWI CAD Model

Description

Maxim Integrated MAX514ACWI Product Overview

The MAX514ACWI from Maxim Integrated is a precision, low-power, 12-bit digital-to-analog converter (DAC) designed to deliver high-performance in a compact package. This integrated circuit (IC) is ideal for a wide range of applications, including process control systems, data acquisition systems, and digital offset and gain adjustment.

The MAX514ACWI features a quad DAC configuration, meaning it has four DAC units in one IC, which makes it perfect for applications requiring multiple DACs with minimal space usage. Each DAC operates independently and has its own voltage output. The IC is capable of converting 12-bit parallel digital data into corresponding analog voltages with a high degree of accuracy and stability.

This product operates from a single +5V supply or dual ±5V supplies, providing flexibility in various system designs. It also boasts a low power dissipation, which is critical for portable and battery-powered devices. The MAX514ACWI comes in a 28-pin Wide SOIC (Small Outline Integrated Circuit) package, ensuring it can be easily integrated into a variety of PCB (Printed Circuit Board) layouts.

The MAX514ACWI includes a power-on reset circuit, which ensures that the DAC outputs power up to zero and remain there until a valid write takes place. This feature is essential for systems that require a predictable startup condition. Additionally, the device features a double-buffered interface, which allows the input and DAC registers to be updated independently, thus providing smoother transitions and better control over the output signals.

Maxim Integrated has designed the MAX514ACWI with reliability in mind, ensuring that it operates over the extended industrial temperature range of -40°C to +85°C. This robustness makes it suitable for harsh environments and demanding applications.

In summary, the MAX514ACWI is a versatile, high-quality DAC solution that offers excellent performance and integration ease, making it a go-to choice for engineers and designers looking for a reliable analog output in their digital systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess