EN
  • EN
  • DE

MAX516BEWG+

Part No MAX516BEWG+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tube
Product Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 4.75V ~ 16.5V
Current - Input Bias (Max) 0.3µA @ 16.5V
Current - Quiescent (Max) 10mA
Propagation Delay (Max) 1.5µs
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Supplier Device Package 24-SOIC
Base Product Number MAX516
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1198814-MAX516BEWG+
Ultra Librarian 3D Model Ultra Librarian MAX516BEWG+ CAD Model

Description

Maxim Integrated MAX516BEWG+ Description

The MAX516BEWG+ is a sophisticated, high-performance, quad, 2-wire serial 8-bit digital-to-analog converter (DAC) produced by Maxim Integrated. This precision device is designed to cater to a wide array of applications, ranging from process control systems to digital calibration and adjustable power supplies. Its compact design and advanced features make it an ideal solution for systems where space is at a premium and high accuracy is essential.

Encased in a 24-pin SOIC wide package, the MAX516BEWG+ offers four DAC channels, each with its own voltage output. These channels are accessible through a simple I²C-compatible serial interface, which allows for easy integration into existing microcontroller-based systems. The device operates from a single 2.7V to 5.5V power supply, making it versatile for various power environments.

One of the standout features of the MAX516BEWG+ is its integrated precision output amplifiers. These amplifiers enable the DAC to deliver a buffered, rail-to-rail output, providing maximum dynamic range and enhancing the overall performance of the system. The device also boasts a low-power shutdown mode, which significantly reduces power consumption when the DAC is not in active use, thus conserving energy in battery-powered applications.

For enhanced accuracy, the MAX516BEWG+ includes a power-on reset circuit that ensures the DAC outputs initialize to zero volts at power-up, thereby preventing any unwanted voltage glitch. Furthermore, the device possesses an internal power-up delay, which allows the power supply and reference voltage to stabilize before the DAC becomes operational, thereby minimizing start-up errors.

Maxim Integrated has ensured that the MAX516BEWG+ is designed with reliability in mind. It features an extended temperature range of -40°C to +85°C, which makes it suitable for use in harsh industrial environments. Additionally, the device's robust design ensures consistent performance and a long operational lifespan, which is crucial for mission-critical applications.

In summary, the MAX516BEWG+ from Maxim Integrated is an exceptional quad-channel DAC that offers precision, low power consumption, and ease of use, all packed into a small footprint. Its range of features and robust design make it an excellent choice for designers looking to add reliable analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess