EN
  • EN
  • DE

MAX5183BEEI

Part No MAX5183BEEI
Manufacturer Maxim Integrated
Description Dual, 10-Bit, 40MHz, Current/Voltage Simultaneous-Output DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214130-MAX5183BEEI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX5183BEEI CAD Model

Description

The MAX5183BEEI is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated to provide precision voltage outputs in a compact, integrated package. This product is specifically engineered to meet the rigorous demands of industrial control systems, digital signal processing, and other applications where accurate and stable analog output is critical.

Key Features

  • Dual 8-Bit DACs: The device contains two independent DAC channels, allowing for simultaneous output of two analog voltages.
  • High-Speed Interface: Features a fast serial interface that supports SPI, QSPI, and MICROWIRE protocols, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5183BEEI operates with a single +2.7V to +5.5V power supply and exhibits low power dissipation.
  • Compact Package: Comes in a space-saving 16-pin QSOP package, making it ideal for applications where board space is at a premium.
  • Reference Voltage Input: Includes a reference voltage input for each DAC, providing flexibility in setting the full-scale output voltage.
  • Output Buffer Amplifiers: Integrated output buffer amplifiers offer high drive capability, allowing the DACs to drive capacitive loads directly.

Applications

  • Industrial Control Systems
  • Digital Signal Processing
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Battery-Powered Instruments

Technical Specifications

The MAX5183BEEI operates over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments. Its precision voltage outputs and integrated features make it a versatile choice for designers looking to enhance the performance and efficiency of their systems.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0468 $50.2340
13+ $8.2435 $107.1655
19+ $7.9859 $151.7321
26+ $7.7283 $200.9358
34+ $7.4707 $254.0038
45+ $6.6979 $301.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess