EN
  • EN
  • DE

MAX5204ACUB+T

Part No MAX5204ACUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 16
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±10, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 10-uMAX
Win Source Part Number 135815-MAX5204ACUB+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5204ACUB+T CAD Model

Description

Maxim Integrated's MAX5204ACUB+T: High-Precision Digital-to-Analog Converter

The MAX5204ACUB+T is a state-of-the-art digital-to-analog converter (DAC) manufactured by Maxim Integrated, designed to deliver high precision and performance in a compact package. This 10-bit DAC is part of a family of pin-compatible DACs that offer different resolution options, making it a versatile choice for a wide range of applications that require precise analog output derived from digital values.

Key Features

  • Resolution: The MAX5204ACUB+T boasts a 10-bit resolution, ensuring fine granularity and high fidelity in analog signal conversion.
  • Single Supply Operation: This DAC operates from a single +2.7V to +5.5V supply, simplifying power supply design and ensuring compatibility with a variety of systems.
  • Low Power Consumption: With a quiescent current of just 230µA, the MAX5204ACUB+T is ideal for battery-powered and portable applications where power efficiency is critical.
  • Internal Reference: An integrated precision reference voltage provides stable and accurate output levels, reducing the need for external components.
  • Power-On Reset: The DAC outputs are reset to zero-scale upon power-up, preventing unintended signals at startup and enhancing system safety.
  • Software Shutdown: A software shutdown feature allows the device to enter a low-power state, reducing current consumption to just 1µA when not in active use.

Applications

The MAX5204ACUB+T is suitable for a myriad of applications, including:

  • Portable battery-operated equipment
  • Data acquisition systems
  • Industrial process control
  • Automatic tuning and calibration
  • Medical instruments

Compact and Reliable Design

Encased in a space-saving 10-pin µMAX package, the MAX5204ACUB+T is designed for compact PCB layouts, making it an excellent choice for space-constrained applications. Additionally, its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

With its combination of precision, low power, and compactness, the MAX5204ACUB+T from Maxim Integrated is an ideal solution for designers looking to integrate digital-to-analog conversion functionality into their next project with minimal hassle and maximum performance.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess