EN
  • EN
  • DE
  • IT

MAX5270ACMH

Part No MAX5270ACMH
Manufacturer Maxim Integrated
Description Octal, 13-Bit Voltage-Output DAC with Parallel Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214162-MAX5270ACMH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5270ACMH CAD Model

Description

Maxim Integrated MAX5270ACMH Dual, 12-Bit Voltage-Output DAC

The MAX5270ACMH from Maxim Integrated is a precision, dual 12-bit digital-to-analog converter (DAC) designed for high-performance applications that require accurate and stable analog voltage outputs. This compact, monolithic device is ideal for use in systems where space is at a premium and high-resolution analog output is critical, such as industrial control systems, automated test equipment, and data acquisition systems.

The MAX5270ACMH features two independent DAC channels that can be programmed through a serial interface, allowing for easy integration into various microcontroller-based systems. Each DAC can convert a 12-bit digital code to a corresponding analog output voltage, which is buffered and available at separate output pins.

Key features of the MAX5270ACMH include:

  • 12-bit resolution for precise voltage output control
  • Dual voltage outputs for multi-channel applications
  • Serial interface for simplified communication with microcontrollers
  • Low power consumption, making it suitable for battery-operated devices
  • Wide supply voltage range from +4.75V to +5.25V for flexible system integration
  • Integrated output buffers to drive capacitive loads directly
  • Power-on reset to zero-scale or midscale, ensuring predictable behavior on power-up
  • Small 24-pin CERDIP package for space-constrained applications

The MAX5270ACMH is designed with a focus on reliability and performance. It offers excellent temperature stability and low glitch energy, which minimizes the transient effects during output voltage changes. This results in a cleaner, more stable analog output signal, which is essential for high-precision applications.

For added flexibility, the MAX5270ACMH includes a power-down feature that reduces power consumption when the DAC is not in active use. This is particularly useful in power-sensitive applications where energy efficiency is paramount.

Overall, the MAX5270ACMH from Maxim Integrated is a robust and reliable solution for any system requiring high-quality, dual-channel analog voltage outputs. Its combination of precision, low power consumption, and small form factor makes it an excellent choice for designers looking to optimize their analog output capabilities.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4784 $65.7408
29+ $4.4952 $130.3608
45+ $4.3556 $196.0020
62+ $4.2146 $261.3052
80+ $4.0736 $325.8880
107+ $3.6531 $390.8817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess