EN
  • EN
  • DE

MAX535BCUA

Part No MAX535BCUA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low-Power, 13-Bit Voltage-Output DACs with Serial Interface | IC DAC 13BIT V-OUT 8UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 13
Number of D/A Converters 1
Settling Time 16μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Family Part Number MAX535
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214200-MAX535BCUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX535BCUA CAD Model

Description

Introducing the MAX535BCUA from Maxim Integrated

The MAX535BCUA is a high-performance, low-power, voltage-output, 12-bit digital-to-analog converter (DAC) that is designed to deliver precision and reliability for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this compact integrated circuit offers designers a perfect blend of size and functionality.

This DAC is part of the MAX535 series and comes in a small 8-pin µMAX package, making it ideal for space-constrained applications. Its 12-bit resolution ensures accurate conversion of digital signals into analog voltages, with a total unadjusted error (TUE) of less than ±1 LSB (least significant bit). This high level of precision is critical for applications requiring fine control and exacting analog performance.

The MAX535BCUA operates from a single +5V supply, simplifying power supply design. It also features a 4-quadrant multiplying capability, which allows for both bipolar and unipolar output ranges, providing additional flexibility in system design. Moreover, this DAC has a low-power shutdown mode, which reduces the supply current to just 1µA, making it suitable for battery-powered and power-sensitive applications.

With its SPI/QSPI/MICROWIRE-compatible serial interface, the MAX535BCUA can easily communicate with a wide range of microcontrollers and digital systems, ensuring easy integration into existing designs. The interface also supports daisy-chaining of multiple DACs, which is beneficial for systems requiring several analog outputs while minimizing the number of required control lines.

Applications for the MAX535BCUA are diverse, encompassing areas such as process control, automatic test equipment, digital gain and offset adjustment, and motion control systems. Its robust design and high accuracy also make it a suitable choice for industrial and automotive environments, where reliability and performance are paramount.

In summary, the MAX535BCUA from Maxim Integrated is a versatile, accurate, and efficient solution for digital-to-analog conversion needs. Its compact size, high resolution, and flexible operation make it an excellent choice for engineers and designers looking to enhance their systems with a superior DAC option.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2663 $65.0652
9+ $13.3467 $120.1203
14+ $12.9297 $181.0158
19+ $12.5126 $237.7394
24+ $12.0954 $290.2896
32+ $10.8442 $347.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess