EN
  • EN
  • DE

MX7548KCWP+T

Part No MX7548KCWP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 20SOIC / 12 Bit Digital to Analog Converter 1 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 1µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V, 11.4V ~ 15.75V
Voltage - Supply, Digital 5V, 11.4V ~ 15.75V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Type Surface Mount
Base Product Number MX7548
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1217613-MX7548KCWP+T
Ultra Librarian 3D Model Ultra Librarian MX7548KCWP+T CAD Model

Description

The MX7548KCWP+T is a high-performance, 12-bit digital-to-analog converter (DAC) manufactured by Maxim Integrated. This precision DAC is designed for applications that require accurate and stable analog output derived from digital values. It is commonly used in systems that demand high-speed data conversion, such as industrial control systems, automated test equipment, and data acquisition systems.

This advanced DAC features a fast settling time, low power consumption, and a wide operating temperature range, making it ideal for both commercial and industrial environments. The MX7548KCWP+T comes in a compact 20-pin SOIC package, which is suitable for space-constrained applications while providing an easy interface with microcontrollers and digital systems.

Key Features:

  • Resolution: 12-bit resolution ensures fine granularity in the analog output, enabling precise control over the output signal.
  • Settling Time: The DAC boasts a fast settling time, allowing for quick updates to the analog output, which is critical for dynamic systems.
  • Low Power Consumption: Designed for energy efficiency, the MX7548KCWP+T is suitable for battery-powered devices or any application where power conservation is important.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, this DAC can reliably function in a variety of harsh environments.
  • Package: Enclosed in a 20-pin SOIC package, the MX7548KCWP+T is designed for easy integration into a wide range of electronic systems.
  • Interface: A simple digital interface allows for straightforward connectivity with most microcontrollers and digital processors.

Applications:

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Precision Instrumentation
  • Process Control
  • Medical Equipment

In summary, the MX7548KCWP+T from Maxim Integrated is a versatile and reliable DAC that offers excellent performance for a wide range of high-precision applications. Its combination of fast data conversion, low power consumption, and robust design make it a preferred choice for engineers and designers looking to create sophisticated analog interfaces with digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess