EN
  • EN
  • DE

MAX537AEPE+

Part No MAX537AEPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD CALIB 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±5V
INL/DNL (LSB) ±0.15, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 003085-MAX537AEPE+
Ultra Librarian 3D Model Ultra Librarian MAX537AEPE+ CAD Model

Description

Maxim Integrated MAX537AEPE+ Precision DAC

The MAX537AEPE+ is a high-performance, precision digital-to-analog converter (DAC) engineered by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is designed to offer excellent accuracy and stability, making it an ideal choice for applications that require precise analog output from a digital input signal.

This DAC features a 12-bit resolution, providing fine granularity for analog signal generation with a total of 4096 distinct output levels. This high degree of resolution ensures that the MAX537AEPE+ can meet the needs of intricate systems requiring detailed control over the analog domain, such as industrial control systems, automated test equipment, and high-precision instrumentation.

The MAX537AEPE+ operates from a single 5V power supply, simplifying the power design requirements for system integration. It also offers a 4-quadrant multiplying capability, which allows for both bipolar and unipolar output ranges, enhancing its versatility in different circuit configurations. The multiplying feature also enables the DAC to be used in applications such as digital gain and offset adjustment, waveform generation, and signal modulation.

One of the standout features of the MAX537AEPE+ is its integrated output amplifier, which can directly drive capacitive loads, thereby reducing the need for additional buffering components. This not only saves space on the PCB but also minimizes the bill of materials for the overall design. The DAC also boasts a low power consumption, making it suitable for power-sensitive applications.

The device is housed in a 16-pin DIP (Dual Inline Package) encapsulation, ensuring easy integration into a wide range of electronic systems. It also supports a serial interface for data input, which minimizes the number of required I/O lines, further aiding in the design of compact and efficient systems.

In conclusion, the Maxim Integrated MAX537AEPE+ DAC is a robust, high-precision component that offers designers the flexibility, accuracy, and performance required for demanding analog output applications. Its comprehensive feature set ensures that it can be deployed in a variety of settings where digital precision is paramount.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess