EN
  • EN
  • DE

MAX5408ETE+T

Part No MAX5408ETE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 32POS 10k Ohm 2Pot 16-Pin TQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Potentiometer
Interface SPI
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 100 µA
Number of Circuits 2
Number of Pins 16
Number of Positions 32
Number of Taps 32
Operating Supply Voltage 3.3 V
Radiation Hardening No
Resistance 10 kΩ
RoHS Compliant
Temperature Coefficient 35 ppm/°C
Win Source Part Number 1075492-MAX5408ETE+T
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5408ETE+T CAD Model

Description

Maxim Integrated MAX5408ETE+T Digital Potentiometer

The MAX5408ETE+T from Maxim Integrated is a high-performance, nonvolatile digital potentiometer designed to offer precise and reliable digital control over a variable resistance. This component is ideal for applications requiring an adjustable resistance that can be controlled digitally, such as in audio volume control, feedback circuit adjustments, and programmable filters or delays.

Key Features

  • Resolution: The MAX5408ETE+T offers a 256-tap single potentiometer, providing fine adjustment capabilities for a variety of applications.
  • Nonvolatile Memory: The device incorporates nonvolatile (EEPROM) memory to retain the last programmed resistance value even after power-off, ensuring consistent performance across power cycles.
  • Interface: It features a simple 3-wire SPI-compatible serial interface, making it easy to integrate into most microcontroller-based systems.
  • Power Supply: The digital potentiometer operates from a single +2.7V to +5.5V power supply, accommodating a wide range of applications.
  • End-to-End Resistance: It offers a 10kΩ end-to-end resistance, providing a broad range of adjustment for various circuit designs.
  • Package: The MAX5408ETE+T is available in a compact 16-pin TQFN (Thin Quad Flat No leads) package, making it suitable for space-constrained applications.

Applications

With its precision control and nonvolatile memory, the MAX5408ETE+T is an excellent choice for a variety of electronic applications, including:

  • Audio equipment for volume and tone control
  • Calibration and adjustment of system parameters in industrial controls
  • Automated product testing and equipment tuning
  • Adjustable power supplies and voltage dividers
  • Programmable filters and delays in signal processing

Maxim Integrated's commitment to quality and reliability is evident in the MAX5408ETE+T, making it a go-to solution for designers seeking a robust and versatile digital potentiometer. Whether for consumer electronics or industrial applications, this digital potentiometer integrates seamlessly, providing a digitally controlled resistance with the reliability and precision expected from Maxim Integrated products.

You May Also Be Interested in

Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess