EN
  • EN
  • DE
  • IT

MAX5424ETA+T

Part No MAX5424ETA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 200KOHM 256TAP 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 200k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 325
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Family Part Number MAX5424
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704640-MAX5424ETA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5424ETA+T CAD Model

Description

Maxim Integrated MAX5424ETA+T Digital Potentiometer

The MAX5424ETA+T from Maxim Integrated is a precision, nonvolatile digital potentiometer offering a compact and efficient solution for digital adjustment applications. Engineered to provide precise electronic adjustment of system parameters, this digital potentiometer is an ideal choice for designers looking to replace mechanical potentiometers and trimmers with a digital solution.

With a resistance range of 10kΩ, the MAX5424ETA+T features 256-tap positions, allowing for fine adjustment granularity. The device operates from a single +2.7V to +5.5V supply, making it suitable for a wide array of applications including portable battery-operated equipment. It boasts a low temperature coefficient of 35ppm/°C, ensuring stable performance over a broad temperature range.

The MAX5424ETA+T comes in a small 8-pin TSSOP package, optimizing board space and making it a perfect fit for space-constrained applications. Its digital interface is controlled via a standard SPI™-compatible serial interface, enabling easy integration into existing designs. The device's nonvolatile memory ensures that the last position is stored and maintained even after power is cycled, providing a reliable start-up configuration.

Applications for the MAX5424ETA+T are diverse and include volume control, LCD screen adjustment, filter adjustment, and feedback systems where precise calibration is necessary. Its robust design also makes it an excellent choice for industrial and automotive systems where long-term reliability is paramount.

Key features of the MAX5424ETA+T include:

  • 256-position linear taper potentiometer
  • Nonvolatile EEPROM to store the wiper position
  • 10kΩ end-to-end resistance
  • Low temperature coefficient for stable performance
  • Single +2.7V to +5.5V supply voltage
  • SPI-compatible serial interface
  • Compact 8-pin TSSOP package
  • Wide operating temperature range

Overall, the MAX5424ETA+T is an excellent choice for engineers and designers looking for a reliable, high-performance digital potentiometer that combines ease of integration with the ability to maintain precise control over system parameters.

You May Also Be Interested in

Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6449 $67.9347
7+ $18.5805 $130.0635
10+ $17.9995 $179.9950
14+ $17.4197 $243.8758
18+ $16.8387 $303.0966
23+ $15.0970 $347.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess