EN
  • EN
  • DE

MAX5428EUA+

Part No MAX5428EUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 1TIME PROGR 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 50k
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 100
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 003111-MAX5428EUA+
Ultra Librarian 3D Model Ultra Librarian MAX5428EUA+ CAD Model

Description

Maxim Integrated MAX5428EUA+ Digital Potentiometer

The MAX5428EUA+ is a high-performance, nonvolatile digital potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This precision device offers a versatile solution for applications requiring digitally controlled resistance adjustments.

Key Features

  • Resistance Options: The MAX5428EUA+ provides a 10kΩ end-to-end resistance value, which is ideal for a wide range of applications including adjustable power supplies, LCD screen adjustments, and audio signal conditioning.
  • Resolution: With 256-tap positions, this digital potentiometer allows for fine-grained control over the resistance setting, enabling precise adjustments to be made.
  • Nonvolatile Memory: The device incorporates nonvolatile (EEPROM) memory, ensuring that the last programmed resistance value is retained even when the power is removed, providing a reliable startup condition upon power-up.
  • Interface: The MAX5428EUA+ features a simple 3-wire SPI-compatible serial interface, making it easy to integrate into a variety of microcontroller-based systems.
  • Power Supply Range: It operates from a single +2.7V to +5.5V power supply, suitable for both 3V and 5V systems.
  • Package: The device comes in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications.

Applications

The MAX5428EUA+ is an excellent choice for a variety of applications, including:

  • Automated product calibration
  • Volume control and audio channel balance
  • Feedback circuitry adjustments
  • Adjustable power supplies and voltage references
  • LCD screen contrast and brightness control

With its high resolution, nonvolatile memory, and easy-to-use serial interface, the MAX5428EUA+ from Maxim Integrated is a versatile component for design engineers looking to add reliable and precise digital control to their analog circuits. Its robust feature set and compact form factor make it a valuable addition to any project requiring digital potentiometry.

You May Also Be Interested in

Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess