EN
  • EN
  • DE
  • IT

MAX5431CEUB+T

Part No MAX5431CEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 4POS 57k Ohm 1Pot 10-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 15 V
Memory Type Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 12 V
Nominal Supply Current 60 µA
Number of Circuits 1
Number of Pins 10
Number of Positions 4
Number of Taps 4
Radiation Hardening No
Resistance 57 kΩ
RoHS Compliant
Win Source Part Number 1075495-MAX5431CEUB+T
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5431CEUB+T CAD Model

Description

Maxim Integrated MAX5431CEUB+T Digital Potentiometer

The MAX5431CEUB+T from Maxim Integrated is a precision, digitally controlled potentiometer that offers a compact and versatile solution for a wide range of applications. This device is designed to operate as a three-terminal resistive divider, providing a method for adjusting and controlling voltage and current in an electronic circuit without the need for mechanical potentiometers.

Featuring a 10-bit resolution, the MAX5431CEUB+T allows for fine adjustment with 1024 steps, ensuring precise control over the resistance value from 0 to the maximum resistance. The potentiometer comes in a tiny 10-pin µMAX package, making it an excellent choice for space-constrained applications where size is a critical factor.

The MAX5431CEUB+T operates from a single +2.7V to +5.5V supply, catering to both low-voltage and standard 5V systems. Its power consumption is minimal, which is ideal for battery-powered devices and applications where power efficiency is paramount. Additionally, the device features a wiper resistance of only 35Ω (typical) at +5V, contributing to its high signal integrity and low power dissipation.

One of the key advantages of the MAX5431CEUB+T is its digital interface. It uses an SPI-compatible serial interface, which allows for easy integration into microcontroller-based systems. This digital interface not only simplifies the adjustment process but also ensures reliable and repeatable settings, eliminating the variability and wear issues associated with mechanical potentiometers.

The device is well-suited for a variety of applications, including adjustable power supplies, LCD screen calibration, and audio volume control. Its robust design includes an internal EEPROM, which enables the potentiometer to retain the last programmed resistance value even after power cycling, ensuring consistent performance and convenience for the user.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5431CEUB+T digital potentiometer, offering designers a high-precision, durable, and easy-to-use solution for their variable resistance needs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8968 $53.0712
21+ $4.8384 $101.6064
33+ $4.6872 $154.6776
45+ $4.5360 $204.1200
58+ $4.3848 $254.3184
77+ $3.9312 $302.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,501 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess