EN
  • EN
  • DE

MAX5436EUB

Part No MAX5436EUB
Manufacturer Maxim Integrated
Description ±15V, 128-Tap, Low-Drift Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214244-MAX5436EUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX5436EUB CAD Model

Description

Maxim Integrated MAX5436EUB Digital Potentiometer

The MAX5436EUB is a high-performance, digital potentiometer designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This compact device offers a versatile solution for applications requiring precise resistance adjustments. The MAX5436EUB is ideal for adjusting settings in analog circuits without the need for mechanical potentiometers, which can be less reliable over time.

Featuring a single, 256-position, linear-taper potentiometer, the MAX5436EUB allows for smooth and accurate adjustments. It operates from a wide voltage range of 2.7V to 5.5V, which makes it suitable for both low-voltage and standard 5V applications. The device also boasts a low temperature coefficient of 35ppm/°C, ensuring stable performance across a wide temperature range.

The MAX5436EUB comes in a tiny, 10-pin µMAX package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its functionality, offering an end-to-end resistance of 10kΩ with an outstanding

For ease of integration into digital systems, the MAX5436EUB features an I²C-compatible serial interface. This allows the device to be easily controlled by a microcontroller or processor, making it a flexible choice for automated adjustments in response to system commands or environmental changes. The non-volatile memory ensures that the last position is remembered even after the power is cycled, providing a reliable start-up condition every time the system is powered on.

Applications for the MAX5436EUB are diverse, ranging from LCD screen calibration, volume control in audio systems, to setting the biasing conditions in amplifiers and filters. Its precision and digital interface make it an attractive option for designers looking to add a reliable and adaptable digital potentiometer to their electronic designs.

Overall, the Maxim Integrated MAX5436EUB digital potentiometer offers a blend of performance, versatility, and reliability, making it an excellent choice for modern electronic applications where precise resistance tuning is required.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7023 $51.3207
19+ $5.3414 $101.4866
30+ $5.1610 $154.8300
42+ $4.8000 $201.6000
55+ $4.6196 $254.0780
68+ $4.4391 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess