EN
  • EN
  • DE

MAX543BCP

Part No MAX543BCP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704649-MAX543BCP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX543BCP CAD Model

Description

Maxim Integrated MAX543BCP Precision DAC

The MAX543BCP is a high-performance, precision digital-to-analog converter (DAC) from Maxim Integrated, renowned for its exceptional accuracy and stability. Designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics, this compact and efficient component is an ideal solution for applications requiring precise analog output signals.

Key Features

  • High Resolution: The MAX543BCP offers a 12-bit resolution, providing fine-grained analog output that allows for precise control in your applications.
  • Low Power Consumption: With a focus on energy efficiency, this DAC operates with a low power requirement, making it suitable for portable and battery-powered devices.
  • Serial Interface: It features a serial input interface that simplifies the connection to microcontrollers and reduces the number of wires needed, which is a significant advantage in systems with limited space.
  • Fast Settling Time: The device boasts a rapid settling time, ensuring quick and accurate updates to the analog output, which is critical in dynamic systems and closed-loop controls.
  • Voltage Output: The MAX543BCP is equipped with a voltage output that can directly drive capacitive loads, providing versatility in interfacing with other system components.

Applications

The precision and speed of the MAX543BCP make it suitable for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Process Control Systems
  • Data Acquisition Systems
  • Programmable Filters and Oscillators
  • Motor Control

Package and Reliability

The MAX543BCP comes in a compact 8-pin DIP package, ensuring easy integration into various circuit designs. It also features an extended temperature range, making it reliable in diverse environmental conditions. Maxim Integrated's commitment to quality means that the MAX543BCP is designed to maintain performance over its entire operating range, contributing to the longevity and reliability of the end product.

Overall, the MAX543BCP from Maxim Integrated stands out as a high-quality DAC option for designers who require precision, low power, and ease of use in their analog output applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1677 $55.0062
14+ $7.5222 $105.3108
21+ $7.2871 $153.0291
29+ $7.0521 $204.5109
37+ $6.8170 $252.2290
50+ $6.1118 $305.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,659 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess