EN
  • EN
  • DE
  • IT

MAX5489ETE-T

Part No MAX5489ETE-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description LINEAR-TAPER DIGIPOT / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 16-TQFN-EP (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.25V
Tolerance ±25%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-TQFN-EP (3x3)
Package / Case 16-WFQFN Exposed Pad
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 325
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1193810-MAX5489ETE-T
Ultra Librarian 3D Model Ultra Librarian MAX5489ETE-T CAD Model

Description

MAX5489ETE-T Dual 256-Tap Nonvolatile Digital Potentiometer

The MAX5489ETE-T from Maxim Integrated is a sophisticated dual-channel digital potentiometer that offers a wide range of features designed for various applications requiring precise digital control over analog signals. This component integrates two individually programmable potentiometers into a single compact 16-pin TQFN package, making it an ideal choice for space-constrained applications.

Each potentiometer in the MAX5489ETE-T provides 256 taps, allowing for fine-grained control over the resistance settings. With nonvolatile memory (EEPROM), the device retains the last programmed settings even after power-off, ensuring consistent performance across power cycles. This is particularly useful for applications that require a specific startup condition or where user settings need to be preserved.

The MAX5489ETE-T operates from a single supply voltage ranging from 2.7V to 5.5V, accommodating a variety of logic levels and making it suitable for use in both 3V and 5V systems. The device features a digital interface that is compatible with SPI™, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design and ease of integration into existing architectures.

With a resistance range of 10kΩ per potentiometer, this digital potentiometer is versatile enough to be used in applications such as volume control, LCD screen adjustment, and feedback systems where precise resistance tuning is required. The MAX5489ETE-T offers a temperature coefficient of 35ppm/°C, ensuring stable performance over a wide temperature range.

Safety and reliability are enhanced with the inclusion of 50kΩ end-to-end resistance and a wiper resistance of 70Ω (typical), which provides a robust signal path. The device also features a low standby current, which is beneficial for battery-powered or energy-sensitive applications.

In summary, the MAX5489ETE-T from Maxim Integrated is a highly reliable and versatile digital potentiometer that provides precise control, nonvolatile storage, and a user-friendly interface for a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0277 $60.1662
15+ $8.2282 $123.4230
22+ $7.9707 $175.3554
30+ $7.7142 $231.4260
39+ $7.4567 $290.8113
52+ $6.6851 $347.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,493 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess