EN
  • EN
  • DE
  • IT

MAX550ACUA+T

Part No MAX550ACUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC DUAL 8BIT 2.5-5.5V 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 4μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) -, ±0.9 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-uMAX
Win Source Part Number 003150-MAX550ACUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX550ACUA+T CAD Model

Description

The MAX550ACUA+T is a precision, low-power, dual-voltage-output, 8-bit digital-to-analog converter (DAC) from Maxim Integrated. Designed to deliver high-performance digital-to-analog conversion, this compact component is ideal for a wide range of applications, including process control systems, data acquisition systems, and digital offset or gain adjustment setups.

Key Features

  • High Precision: The MAX550ACUA+T offers excellent precision with its dual 8-bit voltage-output DACs, ensuring accurate and consistent analog outputs.
  • Low Power Consumption: Operating with low power requirements, this DAC is suitable for battery-powered devices and applications where power efficiency is crucial.
  • Flexible Voltage Supply: It operates from a single +2.7V to +5.5V supply, making it versatile for use in various circuit configurations.
  • Compact Package: Housed in an 8-pin µMAX package, the MAX550ACUA+T saves valuable board space and is easy to integrate into existing designs.
  • Serial Interface: The device features a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, facilitating easy communication with microcontrollers and digital systems.
  • Multiple Operating Modes: It includes a power-down mode and a fast wake-up feature, enhancing its suitability for power-sensitive applications.

Applications

The MAX550ACUA+T is a versatile DAC that can be employed in various applications where precise digital-to-analog conversion is required. Its small footprint and low power consumption make it an excellent choice for:

  • Portable Instrumentation
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Closed-loop Servo-Control
  • PC Peripherals
  • Battery-Powered Devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX550ACUA+T is no exception. Customers can expect robust performance and consistent operation from this DAC. Additionally, Maxim provides comprehensive technical support and resources to assist with the integration and use of their products.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT 16CDIP / Bit Digital to Analog Converter
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT SOT23-6
Lowest to $10.7570
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Lowest to $2.6925
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $2.9008
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 16QSOP / 10 Bit Digital to Analog Converter 2 16-QSOP
Need more? Email Us
Microchip Technology
IC DAC 12BIT V-OUT 8SOIC / 12 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $4.9044
Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $6.5806

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8939 $53.0451
21+ $4.8360 $101.5560
33+ $4.6849 $154.6017
45+ $4.5337 $204.0165
58+ $4.3826 $254.1908
77+ $3.9293 $302.5561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess