EN
  • EN
  • DE

MAX5535ETC+T

Part No MAX5535ETC+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 2-CH 12-BIT 12-PIN TQFN Ep T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Integral Nonlinearity (INL) 8 LSB
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.35 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of Pins 12
Output Type Voltage
Resolution 1.5 B
RoHS Compliant
Settling Time 660 µs
Supply Type Single
Win Source Part Number 1075507-MAX5535ETC+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5535ETC+T CAD Model

Description

Maxim Integrated MAX5535ETC+T Digital-to-Analog Converter

The MAX5535ETC+T from Maxim Integrated is a high-precision, low-power, 12-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in a compact form factor. This device is specifically engineered to meet the stringent requirements of advanced industrial, communication, and consumer applications where space is at a premium and power efficiency is crucial.

At the heart of the MAX5535ETC+T lies its 12-bit resolution, which ensures fine granularity and accurate analog output for sensitive applications. This precision is maintained over the entire operating temperature range, making it a reliable choice for even the most demanding environments. With its integrated output amplifier, the DAC can drive loads directly, simplifying design and reducing component count.

The device operates from a single 2.7V to 5.5V power supply, making it versatile for various power schemes. Its low power consumption is a key feature, making it suitable for battery-operated devices where power efficiency is paramount. The MAX5535ETC+T also features a power-down mode, which further reduces power consumption when the DAC is not in active use.

Communication with the MAX5535ETC+T is facilitated through a 3-wire SPI-compatible serial interface, which allows for easy integration with microcontrollers and other digital systems. This interface not only simplifies the connectivity but also speeds up data transfer, enabling rapid updates to the DAC output.

Maxim Integrated has packaged the MAX5535ETC+T in a compact 12-pin TDFN package, which is ideal for space-constrained applications. The small footprint of the package does not compromise its performance or reliability, making it an excellent choice for portable devices, high-density boards, and systems where board real estate is at a premium.

In summary, the MAX5535ETC+T is a versatile, high-performance DAC solution that combines precision, low power consumption, and ease of use in a small package. It is well-suited for a wide range of applications, including process control, data acquisition systems, portable instrumentation, and more, where accurate analog signal generation is required.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess