EN
  • EN
  • DE

MAX5544ESA+T

Part No MAX5544ESA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 5V SERIAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 14
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4, ±0.5
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704719-MAX5544ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5544
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5544ESA+T CAD Model

Description

Maxim Integrated MAX5544ESA+T Precision DAC

The Maxim Integrated MAX5544ESA+T is a high-performance digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact package. This 16-bit DAC is part of Maxim's renowned series of integrated circuits that cater to a wide range of applications requiring accurate and stable analog signal generation. The MAX5544ESA+T is particularly well-suited for industrial control systems, automated test equipment, and high-resolution data acquisition systems.

This DAC features a serial interface that allows for easy integration with microcontrollers and digital systems. The interface is compatible with SPI, QSPI, and MICROWIRE protocols, providing designers with flexibility in system design and simplifying the task of interfacing with a variety of host controllers.

The MAX5544ESA+T operates from a single +5V supply, which helps in reducing system power requirements and complexity. The device boasts a low power consumption, making it an excellent choice for power-sensitive applications. Additionally, it features a power-down mode that further reduces power consumption when the DAC is not in active use.

One of the key advantages of the MAX5544ESA+T is its impressive linearity and accuracy. The device ensures minimal error in DAC output, which is critical for precision applications. This accuracy is maintained over the entire operating temperature range, which extends from -40°C to +85°C, ensuring reliable performance in harsh environments.

The MAX5544ESA+T comes in a small 8-pin SOIC package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering a settling time of just 10µs, thus enabling high-speed operation and quick response times in dynamic systems.

For design and prototyping convenience, Maxim Integrated provides comprehensive support in the form of datasheets, application notes, and evaluation kits for the MAX5544ESA+T. This support helps engineers to rapidly integrate the DAC into their designs and accelerate the development process.

In summary, the Maxim Integrated MAX5544ESA+T is a versatile and reliable DAC solution that combines precision, low power consumption, and ease of use in a compact package, making it an ideal choice for a multitude of applications that require high-fidelity analog output.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess